Belden Inc. Hook Up Wire, 100Ft, 26Awg Copper Orange; Jacket Material Belden 9985 003100

Description
HOOK UP WIRE, 100FT, 26AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 26AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 26Awg Copper Orange; Jacket Material Belden - 87K2877 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 26Awg Copper Orange; Jacket Material Belden
87K2877
Hook Up Wire, 100Ft, 26Awg Copper Orange; Jacket Material Belden 87K2877
HOOK UP WIRE, 100FT, 26AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes

HOOK UP WIRE, 100FT, 26AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K2877
Product Name Hook Up Wire, 100Ft, 26Awg Copper Orange; Jacket Material Belden
Rated Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details