Belden Inc. Hook Up Wire, 100Ft, 26Awg, Copper, Red; Jacket Material Belden 9985 002100

Description
HOOK UP WIRE, 100FT, 26AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 26AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 26Awg, Copper, Red; Jacket Material Belden - 03F1989 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 26Awg, Copper, Red; Jacket Material Belden
03F1989
Hook Up Wire, 100Ft, 26Awg, Copper, Red; Jacket Material Belden 03F1989
HOOK UP WIRE, 100FT, 26AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 26AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site
Wire, Ul1061 26Awg Red 30.5M; Jacket Material Belden - 50AC8209 - Newark, An Avnet Company
Chicago, IL, United States
Wire, Ul1061 26Awg Red 30.5M; Jacket Material Belden
50AC8209
Wire, Ul1061 26Awg Red 30.5M; Jacket Material Belden 50AC8209
WIRE, UL1061 26AWG RED 30.5M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:7 x 0.16mm; Voltage Rating:300V;RoHS Compliant: Yes

WIRE, UL1061 26AWG RED 30.5M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:7 x 0.16mm; Voltage Rating:300V;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 03F1989 50AC8209
Product Name Hook Up Wire, 100Ft, 26Awg, Copper, Red; Jacket Material Belden Wire, Ul1061 26Awg Red 30.5M; Jacket Material Belden
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details