Belden Inc. Hook Up Wire, 1000Ft, 24Awg Copper Black; Jacket Material Belden 9984 0101000

Description
HOOK UP WIRE, 1000FT, 24AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 24AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 24Awg Copper Black; Jacket Material Belden - 03F2026 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 24Awg Copper Black; Jacket Material Belden
03F2026
Hook Up Wire, 1000Ft, 24Awg Copper Black; Jacket Material Belden 03F2026
HOOK UP WIRE, 1000FT, 24AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 24AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F2026
Product Name Hook Up Wire, 1000Ft, 24Awg Copper Black; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SV-292-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Plug socket with cable - KMEB-1-230AC-2,5 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Form C 3-pin Socket, angled as per DIN EN 175301-803
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details