HOOK UP WIRE, 1000FT 24AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 87K7500 |
| Product Name | Hook Up Wire, 1000Ft 24Awg Copper Orange; Jacket Material Belden |
| Rated Temperature | 80 C (176 F) |