Belden Inc. Hook Up Wire, 1000Ft, 24Awg Copper Brown; Jacket Material Belden 9984 0011000

Description
HOOK UP WIRE, 1000FT, 24AWG COPPER BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 24AWG COPPER BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 24Awg Copper Brown; Jacket Material Belden - 03F2018 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 24Awg Copper Brown; Jacket Material Belden
03F2018
Hook Up Wire, 1000Ft, 24Awg Copper Brown; Jacket Material Belden 03F2018
HOOK UP WIRE, 1000FT, 24AWG COPPER BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 24AWG COPPER BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F2018
Product Name Hook Up Wire, 1000Ft, 24Awg Copper Brown; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Honda interface 15P Male to OBD Female molded J1962 16P - QLC16037 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details