Belden Inc. Hook Up Wire, 10000Ft, 22Awg, Copper, Black; Jacket Material Belden 9983 01010000

Description
HOOK UP WIRE, 10000FT, 22AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):10000ft; Reel Length (Metric):3048m; Operating Temperature Max:80°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 10000FT, 22AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):10000ft; Reel Length (Metric):3048m; Operating Temperature Max:80°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 10000Ft, 22Awg, Copper, Black; Jacket Material Belden - 93C8963 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 10000Ft, 22Awg, Copper, Black; Jacket Material Belden
93C8963
Hook Up Wire, 10000Ft, 22Awg, Copper, Black; Jacket Material Belden 93C8963
HOOK UP WIRE, 10000FT, 22AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):10000ft; Reel Length (Metric):3048m; Operating Temperature Max:80°C; Product Range:-RoHS Compliant: Yes

HOOK UP WIRE, 10000FT, 22AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):10000ft; Reel Length (Metric):3048m; Operating Temperature Max:80°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 93C8963
Product Name Hook Up Wire, 10000Ft, 22Awg, Copper, Black; Jacket Material Belden
Rated Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Harnessing, Adaptation for ETAS measuring technique, FETK - ETK adapter -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Shielding Braid
Cable Length 0.9843 ft (3 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NB520 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details