Belden Inc. WIRE, HOOK UP, 18AWG, STRANDED, SEMI RIGID PVC, 300V, UL 1061 RED 9981 0021000

Description
0.010'' PVC Insulation, 300 V, 80°C, UL AWM Style 1061, Hook-Up Wire with Tinned Copper Conductor PVC Insulation Materials Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases. All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded silver-coated conductor insulated with extruded TFE Teflon®. PVC is flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. Teflon® is a fluorinated thermoplastic with outstanding thermal, physical and electrical properties. Solid conductors suitable for wire wrap applications. Solid conductors are suitable for wire wrap applications.
Description
0.010'' PVC Insulation, 300 V, 80°C, UL AWM Style 1061, Hook-Up Wire with Tinned Copper Conductor PVC Insulation Materials Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases. All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded silver-coated conductor insulated with extruded TFE Teflon®. PVC is flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. Teflon® is a fluorinated thermoplastic with outstanding thermal, physical and electrical properties. Solid conductors suitable for wire wrap applications. Solid conductors are suitable for wire wrap applications.

Suppliers

Company
Product
Description
Supplier Links
WIRE, HOOK UP, 18AWG, STRANDED, SEMI RIGID PVC, 300V, UL 1061 RED - 70002895 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE, HOOK UP, 18AWG, STRANDED, SEMI RIGID PVC, 300V, UL 1061 RED
70002895
WIRE, HOOK UP, 18AWG, STRANDED, SEMI RIGID PVC, 300V, UL 1061 RED 70002895
0.010'' PVC Insulation, 300 V, 80°C, UL AWM Style 1061, Hook-Up Wire with Tinned Copper Conductor PVC Insulation Materials Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases. All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded silver-coated conductor insulated with extruded TFE Teflon®. PVC is flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. Teflon® is a fluorinated thermoplastic with outstanding thermal, physical and electrical properties. Solid conductors suitable for wire wrap applications. Solid conductors are suitable for wire wrap applications.

0.010'' PVC Insulation, 300 V, 80°C, UL AWM Style 1061, Hook-Up Wire with Tinned Copper Conductor
PVC Insulation Materials
Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases.
All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded silver-coated conductor insulated with extruded TFE Teflon®. PVC is flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. Teflon® is a fluorinated thermoplastic with outstanding thermal, physical and electrical properties.
Solid conductors suitable for wire wrap applications.
Solid conductors are suitable for wire wrap applications.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70002895
Product Name WIRE, HOOK UP, 18AWG, STRANDED, SEMI RIGID PVC, 300V, UL 1061 RED
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; UL Listed, CSA Certified and CE Marked
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Lead Wire, Unshielded - 2101 - BRIM Electronics, Inc.
Specs
Approvals MIL-N- 46026A
Rated Voltage 100 volts
Nominal Diameter 0.0630 to 0.0810 inch (1.6 to 2.06 mm)
View Details
Hook Up Wire - 043921-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
Stranded Hookup Wire - AS155-18 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0720 inch (1.83 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details