Belden Inc. Hook Up Wire, 1000Ft, 16Awg Copper Brown; Jacket Material Belden 9980 0011000

Description
HOOK UP WIRE, 1000FT, 16AWG COPPER BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 16AWG COPPER BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 16Awg Copper Brown; Jacket Material Belden - 87K7487 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 16Awg Copper Brown; Jacket Material Belden
87K7487
Hook Up Wire, 1000Ft, 16Awg Copper Brown; Jacket Material Belden 87K7487
HOOK UP WIRE, 1000FT, 16AWG COPPER BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 16AWG COPPER BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K7487
Product Name Hook Up Wire, 1000Ft, 16Awg Copper Brown; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SW-292-FM-36 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ-45; Half pitch 68
View Details