Belden Inc. Hook Up Wire, 1000Ft, 30Awg Copper, Blue; Jacket Material Belden 9978 0131000

Description
HOOK UP WIRE, 1000FT, 30AWG COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 30AWG COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 30Awg Copper, Blue; Jacket Material Belden - 87K7480 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 30Awg Copper, Blue; Jacket Material Belden
87K7480
Hook Up Wire, 1000Ft, 30Awg Copper, Blue; Jacket Material Belden 87K7480
HOOK UP WIRE, 1000FT, 30AWG COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 30AWG COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K7480
Product Name Hook Up Wire, 1000Ft, 30Awg Copper, Blue; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details