Belden Inc. Hook Up Wire, 1000Ft, 30Awg, Copper, Black; Jacket Material Belden 9978 0101000

Description
HOOK UP WIRE, 1000FT, 30AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 30AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 30Awg, Copper, Black; Jacket Material Belden - 87K2863 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 30Awg, Copper, Black; Jacket Material Belden
87K2863
Hook Up Wire, 1000Ft, 30Awg, Copper, Black; Jacket Material Belden 87K2863
HOOK UP WIRE, 1000FT, 30AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 30AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K2863
Product Name Hook Up Wire, 1000Ft, 30Awg, Copper, Black; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details