Belden Inc. WIRE, HOOK UP, 30AWG, SOLID, SEMI RIGIDPVC, 300V, UL 1061 BLACK 9978 010100

Description
PVC Insulation Materials Tinned copper conductor insulated with extruded PVC is flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. Solid conductors suitable for wire wrap applications. The colors are bright and remain distinct after processing. Reference catalog page link for color chart. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases.
Description
PVC Insulation Materials Tinned copper conductor insulated with extruded PVC is flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. Solid conductors suitable for wire wrap applications. The colors are bright and remain distinct after processing. Reference catalog page link for color chart. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases.

Suppliers

Company
Product
Description
Supplier Links
WIRE, HOOK UP, 30AWG, SOLID, SEMI RIGIDPVC, 300V, UL 1061 BLACK - 70002734 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE, HOOK UP, 30AWG, SOLID, SEMI RIGIDPVC, 300V, UL 1061 BLACK
70002734
WIRE, HOOK UP, 30AWG, SOLID, SEMI RIGIDPVC, 300V, UL 1061 BLACK 70002734
PVC Insulation Materials Tinned copper conductor insulated with extruded PVC is flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. Solid conductors suitable for wire wrap applications. The colors are bright and remain distinct after processing. Reference catalog page link for color chart. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases.

PVC Insulation Materials
Tinned copper conductor insulated with extruded PVC is flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. Solid conductors suitable for wire wrap applications. The colors are bright and remain distinct after processing. Reference catalog page link for color chart.
Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70002734
Product Name WIRE, HOOK UP, 30AWG, SOLID, SEMI RIGIDPVC, 300V, UL 1061 BLACK
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; UL Listed, CSA Certified and CE Marked
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wire, MIL-W-16878/2 Type C, Uncovered - 1410 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/2, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0580 to 0.1240 inch (1.47 to 3.15 mm)
View Details
Miniature Electrode Wire - CW 5263-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Conductor Pure Gold
North American 30 AWG
View Details
22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details