Belden Inc. Hook Up Wire, 100Ft, 30Awg, Copper, Gray; Jacket Material Belden 9978 008100

Description
HOOK UP WIRE, 100FT, 30AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 30AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 30Awg, Copper, Gray; Jacket Material Belden - 87K7479 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 30Awg, Copper, Gray; Jacket Material Belden
87K7479
Hook Up Wire, 100Ft, 30Awg, Copper, Gray; Jacket Material Belden 87K7479
HOOK UP WIRE, 100FT, 30AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 30AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K7479
Product Name Hook Up Wire, 100Ft, 30Awg, Copper, Gray; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

For truck J1939 9pin male to female with OBDII male 16pin - QLC16009 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details