Belden Inc. Hook Up Wire, 1000Ft 30Awg Copper Orange; Jacket Material Belden 9978 0031000

Description
HOOK UP WIRE, 1000FT 30AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 30AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 30Awg Copper Orange; Jacket Material Belden - 20M4493 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 30Awg Copper Orange; Jacket Material Belden
20M4493
Hook Up Wire, 1000Ft 30Awg Copper Orange; Jacket Material Belden 20M4493
HOOK UP WIRE, 1000FT 30AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes

HOOK UP WIRE, 1000FT 30AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 20M4493
Product Name Hook Up Wire, 1000Ft 30Awg Copper Orange; Jacket Material Belden
Rated Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details