Belden Inc. Hook Up Wire, 100Ft, 28Awg, Copper, Red; Jacket Material Belden 9977 002100

Description
HOOK UP WIRE, 100FT, 28AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 28AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 28Awg, Copper, Red; Jacket Material Belden - 02F5484 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 28Awg, Copper, Red; Jacket Material Belden
02F5484
Hook Up Wire, 100Ft, 28Awg, Copper, Red; Jacket Material Belden 02F5484
HOOK UP WIRE, 100FT, 28AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 28AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F5484
Product Name Hook Up Wire, 100Ft, 28Awg, Copper, Red; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details