4 Conductor Multi-Conductor Cable White 20 AWG Braid 1000.0' (304.8m)
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 20AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | BEL6091-1000-ND | 02F5400 |
| Product Name | Multiple Conductor Cables | Shielded Multiconductor Cable, 4 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | Braid |