Belden Inc. Multiple Conductor Cables 9953 009100

Description
3 Conductor Multi-Conductor Cable White 16 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable White 16 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6077-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6077-100-ND
Multiple Conductor Cables BEL6077-100-ND
3 Conductor Multi-Conductor Cable White 16 AWG Braid 100.0' (30.5m)

3 Conductor Multi-Conductor Cable White 16 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 3 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Belden - 02F5392 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Belden
02F5392
Shielded Multiconductor Cable, 3 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Belden 02F5392
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 16AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 16AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL6077-100-ND 02F5392
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 3 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG174/U to Banana Plugs - 4223 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6003A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details