Belden Inc. Shielded Multiconductor Cable, 2 Conductor, 16Awg, 1000Ft, 600V; Cable Shielding Belden 9952-1000-9

Description
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 16AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes
Description
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 16AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Shielded Multiconductor Cable, part number 02F5389, features two 16 AWG stranded tinned copper conductors with a nylon skin over PVC insulation. The cable is designed for communication and instrumentation applications, providing a maximum operating voltage of 600V RMS. It includes a tinned copper braid shield with 90% coverage, enhancing its resistance to electromagnetic interference. The cable has an overall nominal diameter of 6.350 mm and is rated for an operating temperature range of -20°C to +105°C. It has a bulk weight of 56.552 kg/km and a maximum recommended pulling tension of 270.451 N. The insulation resistance is rated at 500 megohms per 1000 ft at 500 VDC. Compliance with various environmental standards, including RoHS, is confirmed, making it suitable for projects requiring adherence to these regulations. This cable is available in a 1000 ft reel length, making it suitable for larger installations or projects requiring extended runs.

Datasheet Summary
Powered by GS/AI

The Shielded Multiconductor Cable, part number 02F5389, features two 16 AWG stranded tinned copper conductors with a nylon skin over PVC insulation. The cable is designed for communication and instrumentation applications, providing a maximum operating voltage of 600V RMS. It includes a tinned copper braid shield with 90% coverage, enhancing its resistance to electromagnetic interference. The cable has an overall nominal diameter of 6.350 mm and is rated for an operating temperature range of -20°C to +105°C. It has a bulk weight of 56.552 kg/km and a maximum recommended pulling tension of 270.451 N. The insulation resistance is rated at 500 megohms per 1000 ft at 500 VDC. Compliance with various environmental standards, including RoHS, is confirmed, making it suitable for projects requiring adherence to these regulations. This cable is available in a 1000 ft reel length, making it suitable for larger installations or projects requiring extended runs.

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable, 2 Conductor, 16Awg, 1000Ft, 600V; Cable Shielding Belden - 02F5389 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 16Awg, 1000Ft, 600V; Cable Shielding Belden
02F5389
Shielded Multiconductor Cable, 2 Conductor, 16Awg, 1000Ft, 600V; Cable Shielding Belden 02F5389
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 16AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 16AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F5389
Product Name Shielded Multiconductor Cable, 2 Conductor, 16Awg, 1000Ft, 600V; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 099441-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE
Cable Conductor Copper
View Details
2 suppliers