Belden Inc. Multiple Conductor Cables 9950 060500

Description
50 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
50 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6072-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6072-500-ND
Multiple Conductor Cables BEL6072-500-ND
50 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 500.0' (152.4m)

50 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 50 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden - 03F4213 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 50 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden
03F4213
Shielded Multiconductor Cable, 50 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden 03F4213
SHIELDED MULTICONDUCTOR CABLE, 50 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:50Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 50 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:50Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL6072-500-ND 03F4213
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 50 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/100-1000 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 32.81 ft (100 dm)
View Details