Belden Inc. Multiple Conductor Cables 9943 0601000

Description
7 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
7 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6056-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6056-1000-ND
Multiple Conductor Cables BEL6056-1000-ND
7 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 1000.0' (304.8m)

7 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 7 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Belden - 03F4041 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 7 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Belden
03F4041
Shielded Multiconductor Cable, 7 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Belden 03F4041
SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL6056-1000-ND 03F4041
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 7 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
BNC Male to “N” Male Test Cable, , RG58C/U - 1312 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details