Belden Inc. Shielded Multiconductor Cable, 37 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Belden 9938-500-60

Description
SHIELDED MULTICONDUCTOR CABLE, 37 CONDUCTOR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:37Conduct or; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTICONDUCTOR CABLE, 37 CONDUCTOR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:37Conduct or; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable, 37 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Belden - 03F4085 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 37 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Belden
03F4085
Shielded Multiconductor Cable, 37 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Belden 03F4085
SHIELDED MULTICONDUCTOR CABLE, 37 CONDUCTOR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:37Conduct or; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 37 CONDUCTOR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:37Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F4085
Product Name Shielded Multiconductor Cable, 37 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products