Belden Inc. Unclassified - 9937 0601000 9937 0601000

Description
Manufacturer: Belden Inc. Win Source Part Number: 922612-9937 0601000 Operating Temperature Range: -30°C ~ 80°C Features: 25 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 1000.0' (304.8m) Package: Spool Family Name: 9937 Categories: Cables ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8544.49.3080
Request a Quote
Description
Manufacturer: Belden Inc. Win Source Part Number: 922612-9937 0601000 Operating Temperature Range: -30°C ~ 80°C Features: 25 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 1000.0' (304.8m) Package: Spool Family Name: 9937 Categories: Cables ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8544.49.3080
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Unclassified - 9937 0601000 - 922612-9937 0601000 - Win Source Electronics
Laguna Hills, CA, United States
Unclassified - 9937 0601000
922612-9937 0601000
Unclassified - 9937 0601000 922612-9937 0601000
Manufacturer: Belden Inc. Win Source Part Number: 922612-9937 0601000 Operating Temperature Range: -30°C ~ 80°C Features: 25 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 1000.0' (304.8m) Package: Spool Family Name: 9937 Categories: Cables ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8544.49.3080

Manufacturer: Belden Inc.
Win Source Part Number: 922612-9937 0601000
Operating Temperature Range: -30°C ~ 80°C
Features: 25 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 1000.0' (304.8m)
Package: Spool
Family Name: 9937
Categories: Cables
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 922612-9937 0601000
Product Name Unclassified - 9937 0601000
Unlock Full Specs
to access all available technical data

Similar Products