Manufacturer: Belden Inc.
Win Source Part Number: 922633-9931 0605000
Series: Classics
Operating Temperature Range: -30°C ~ 80°C
Features: 6 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 5000' (1524.0m)
Package: Spool
Family Name: 9931
Categories: Cables
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 922633-9931 0605000 |
| Product Name | Unclassified - 9931 0605000 |