HOOK UP WIRE, 1000FT, 30AWG COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 03F1780 |
| Product Name | Hook Up Wire, 1000Ft, 30Awg Copper, Blue; Jacket Material Belden |
| Rated Temperature | 80 C (176 F) |