The Hook Up Wire, 1000Ft, 30Awg Copper White, features a tinned copper conductor with PVC insulation. It is rated for a maximum operating temperature of 80°C and a voltage rating of 300V, with a peak voltage rating of 600V for electronic circuits and internal wiring of electronic and electrical equipment. The wire has a nominal diameter of 0.044 inches and a wall thickness of 0.016 inches. It complies with various standards, including UL AWM Style 1007, and is RoHS compliant. The bulk cable weight is 1.200 lbs per 1000 ft. This product is suitable for applications requiring reliable electrical connections in a compact form factor.
HOOK UP WIRE, 1000FT, 30AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 87K6378 |
| Product Name | Hook Up Wire, 1000Ft, 30Awg Copper White; Jacket Material Belden |
| Standards / Certifications | RoHS |