Belden Inc. Hook Up Wire, 100Ft, 28Awg, Copper, Blue; Jacket Material Belden 9928 013100

Description
HOOK UP WIRE, 100FT, 28AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
Description
HOOK UP WIRE, 100FT, 28AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 28Awg, Copper, Blue; Jacket Material Belden - 03F1790 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 28Awg, Copper, Blue; Jacket Material Belden
03F1790
Hook Up Wire, 100Ft, 28Awg, Copper, Blue; Jacket Material Belden 03F1790
HOOK UP WIRE, 100FT, 28AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 28AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F1790
Product Name Hook Up Wire, 100Ft, 28Awg, Copper, Blue; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details