Belden Inc. Hook Up Wire, 1000Ft 28Awg Copper Yellow; Jacket Material Belden 9928 0041000

Description
HOOK UP WIRE, 1000FT 28AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 28AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 28Awg Copper Yellow; Jacket Material Belden - 87K7435 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 28Awg Copper Yellow; Jacket Material Belden
87K7435
Hook Up Wire, 1000Ft 28Awg Copper Yellow; Jacket Material Belden 87K7435
HOOK UP WIRE, 1000FT 28AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 28AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K7435
Product Name Hook Up Wire, 1000Ft 28Awg Copper Yellow; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details