HOOK UP WIRE, 1000FT, 28AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 87K7434 |
| Product Name | Hook Up Wire, 1000Ft, 28Awg, Copper, Red; Jacket Material Belden |
| Standards / Certifications | RoHS |