Belden Inc. Hook Up Wire, 1000Ft, 26Awg Copper, Blue; Jacket Material Belden 9926 0131000

Description
HOOK UP WIRE, 1000FT, 26AWG COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 26AWG COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 26Awg Copper, Blue; Jacket Material Belden - 03F1819 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 26Awg Copper, Blue; Jacket Material Belden
03F1819
Hook Up Wire, 1000Ft, 26Awg Copper, Blue; Jacket Material Belden 03F1819
HOOK UP WIRE, 1000FT, 26AWG COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 26AWG COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F1819
Product Name Hook Up Wire, 1000Ft, 26Awg Copper, Blue; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male To Cable Only, Double Shielded Video Back Panel Coaxial Test Cable - 7022 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6811A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details