HOOK UP WIRE, 1000FT 26AWG COPPER PURPLE; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 03F1815 |
| Product Name | Hook Up Wire, 1000Ft 26Awg Copper Purple; Jacket Material Belden |
| Standards / Certifications | RoHS |