Belden Inc. Hook Up Wire, 5000Ft, 22Awg Copper Black; Jacket Material Belden 9921 0105000

Description
HOOK UP WIRE, 5000FT, 22AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 5000FT, 22AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 5000Ft, 22Awg Copper Black; Jacket Material Belden - 15B4014 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 5000Ft, 22Awg Copper Black; Jacket Material Belden
15B4014
Hook Up Wire, 5000Ft, 22Awg Copper Black; Jacket Material Belden 15B4014
HOOK UP WIRE, 5000FT, 22AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 5000FT, 22AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B4014
Product Name Hook Up Wire, 5000Ft, 22Awg Copper Black; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details