The Hook Up Wire, 1000Ft 22Awg Copper Purple, features a tinned copper conductor with PVC insulation, rated for a maximum operating temperature of 105°C and a voltage rating of 300V. The wire has a nominal diameter of 0.062 inches and a DC resistance of 15.250 Ohm per 1000 feet at 20°C. It is compliant with UL AWM Style 1007 and 1569 standards, ensuring suitability for electronic circuits and internal wiring of electronic and electrical equipment. The wire is also RoHS compliant and meets various EU directives, making it a reliable choice for engineers seeking a durable and compliant hookup wire.
HOOK UP WIRE, 1000FT 22AWG COPPER PURPLE; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 03F1855 |
| Product Name | Hook Up Wire, 1000Ft 22Awg Copper Purple; Jacket Material Belden |
| Standards / Certifications | RoHS |