Belden Inc. Hook Up Wire, 5000Ft 22Awg Copper Yellow; Jacket Material Belden 9921 0045000

Description
HOOK UP WIRE, 5000FT 22AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 5000FT 22AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 5000Ft 22Awg Copper Yellow; Jacket Material Belden - 15B4017 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 5000Ft 22Awg Copper Yellow; Jacket Material Belden
15B4017
Hook Up Wire, 5000Ft 22Awg Copper Yellow; Jacket Material Belden 15B4017
HOOK UP WIRE, 5000FT 22AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 5000FT 22AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B4017
Product Name Hook Up Wire, 5000Ft 22Awg Copper Yellow; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details