Belden Inc. Hook Up Wire, 1000Ft, 20Awg Copper Black; Jacket Material Belden 9920 0101000

Description
HOOK UP WIRE, 1000FT, 20AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 20AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 20Awg Copper Black; Jacket Material Belden - 15B3994 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 20Awg Copper Black; Jacket Material Belden
15B3994
Hook Up Wire, 1000Ft, 20Awg Copper Black; Jacket Material Belden 15B3994
HOOK UP WIRE, 1000FT, 20AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 20AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B3994
Product Name Hook Up Wire, 1000Ft, 20Awg Copper Black; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details