The Hook Up Wire is a 100-foot length of 20 AWG tinned copper wire with PVC insulation, designed for internal wiring of electronic and electrical equipment. It is rated for a maximum operating temperature of 105°C and a voltage rating of 300V, with a peak voltage rating of 600V for electronic circuits. The wire features a single conductor with a stranding of 7x28. The overall nominal diameter of the cable is 0.069 inches, and it has a DC resistance of 9.400 Ohm per 1000 feet at 20°C. This product complies with various UL and CSA standards, including UL AWM Style 1007 and 1569, and is RoHS compliant. It is not suitable for outdoor use and does not meet plenum requirements.
HOOK UP WIRE, 100FT, 20AWG COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:300VRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 03F1868 |
| Product Name | Hook Up Wire, 100Ft, 20Awg Copper, Black; Jacket Material Belden |
| Rated Temperature | 105 C (221 F) |