Belden Inc. Hook Up Wire, 1000Ft, 20Awg Copper Green; Jacket Material Belden 9919 0051000

Description
HOOK UP WIRE, 1000FT, 20AWG COPPER GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300VRoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 20AWG COPPER GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 20Awg Copper Green; Jacket Material Belden - 87K7420 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 20Awg Copper Green; Jacket Material Belden
87K7420
Hook Up Wire, 1000Ft, 20Awg Copper Green; Jacket Material Belden 87K7420
HOOK UP WIRE, 1000FT, 20AWG COPPER GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300VRoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 20AWG COPPER GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K7420
Product Name Hook Up Wire, 1000Ft, 20Awg Copper Green; Jacket Material Belden
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details