HOOK UP WIRE, 100FT, 18AWG, COPPER, BLACK, 300V; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 03F1888 |
| Product Name | Hook Up Wire, 100Ft, 18Awg, Copper, Black, 300V; Jacket Material Belden |
| Standards / Certifications | RoHS |