Belden Inc. Hook Up Wire, 1000Ft, 18Awg Copper, Gray; Jacket Material Belden 9918 0081000

Description
HOOK UP WIRE, 1000FT, 18AWG COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 18AWG COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 18Awg Copper, Gray; Jacket Material Belden - 03F1896 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 18Awg Copper, Gray; Jacket Material Belden
03F1896
Hook Up Wire, 1000Ft, 18Awg Copper, Gray; Jacket Material Belden 03F1896
HOOK UP WIRE, 1000FT, 18AWG COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 18AWG COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F1896
Product Name Hook Up Wire, 1000Ft, 18Awg Copper, Gray; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Coaxial Connecting Cable RG 316 - 8-plug -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Coaxial
Cable Length 6.56 ft (20 dm)
Connector Type BNC; BNC male connector 50 Ω
View Details
1/4″ Phone Plug to 3 Miniature Alligator Clips, Audio Test Cable - 2528M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
Pre-wired cable - M12 - 4-pole - A-K4P-M12-S-G-5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details