Belden Inc. Hook Up Wire, 1000Ft 18Awg Copper Yellow; Jacket Material Belden 9918 0041000

Description
HOOK UP WIRE, 1000FT 18AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 18AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 18Awg Copper Yellow; Jacket Material Belden - 87K7412 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 18Awg Copper Yellow; Jacket Material Belden
87K7412
Hook Up Wire, 1000Ft 18Awg Copper Yellow; Jacket Material Belden 87K7412
HOOK UP WIRE, 1000FT 18AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 18AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K7412
Product Name Hook Up Wire, 1000Ft 18Awg Copper Yellow; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details