HOOK UP WIRE, 100FT, 16AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 87K7408 |
| Product Name | Hook Up Wire, 100Ft, 16Awg, Copper, Red; Jacket Material Belden |
| Standards / Certifications | RoHS |