Belden Inc. Coaxial Cables (RF) 9913 010250

Description
CABLE COAXIAL RG-8 10AWG 250'
Request a Quote Datasheet
Description
CABLE COAXIAL RG-8 10AWG 250'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 9913010250-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9913010250-ND
Coaxial Cables (RF) 9913010250-ND
CABLE COAXIAL RG-8 10AWG 250'

CABLE COAXIAL RG-8 10AWG 250'

Buy Now Datasheet
Coaxial Cable, Rg-8/u, 250Ft, Black; Coaxial Cable Type Belden - 98F7199 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-8/u, 250Ft, Black; Coaxial Cable Type Belden
98F7199
Coaxial Cable, Rg-8/u, 250Ft, Black; Coaxial Cable Type Belden 98F7199
COAXIAL CABLE, RG-8/U, 250FT, BLACK; Coaxial Cable Type:RG8; Wire Gauge:10AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE, RG-8/U, 250FT, BLACK; Coaxial Cable Type:RG8; Wire Gauge:10AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number 9913010250-ND 98F7199
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-8/u, 250Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil Braid
North American 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 1745297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details