Belden Inc. Custom Parts - Custom Parts (0 - A) - 9912-RED-250 9912-RED-250

Description
Manufacturer: Belden Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1142535-9912-RED-250 Color: Red Number of Conductors: 1 Insulation Material: Polyvinyl Cable Length: 76.2 m Conductor Material: Copper Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -25 °C Wire/Cable Diameter: 4.01 mm Max Operating Temperature: 105 °C
Request a Quote
Description
Manufacturer: Belden Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1142535-9912-RED-250 Color: Red Number of Conductors: 1 Insulation Material: Polyvinyl Cable Length: 76.2 m Conductor Material: Copper Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -25 °C Wire/Cable Diameter: 4.01 mm Max Operating Temperature: 105 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 9912-RED-250 - 1142535-9912-RED-250 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 9912-RED-250
1142535-9912-RED-250
Custom Parts - Custom Parts (0 - A) - 9912-RED-250 1142535-9912-RED-250
Manufacturer: Belden Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1142535-9912-RED-250 Color: Red Number of Conductors: 1 Insulation Material: Polyvinyl Cable Length: 76.2 m Conductor Material: Copper Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -25 °C Wire/Cable Diameter: 4.01 mm Max Operating Temperature: 105 °C

Manufacturer: Belden Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1142535-9912-RED-250
Color: Red
Number of Conductors: 1
Insulation Material: Polyvinyl
Cable Length: 76.2 m
Conductor Material: Copper
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -25 °C
Wire/Cable Diameter: 4.01 mm
Max Operating Temperature: 105 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1142535-9912-RED-250
Product Name Custom Parts - Custom Parts (0 - A) - 9912-RED-250
Unlock Full Specs
to access all available technical data