The Hook Up Wire is a 250-foot length of 12 AWG stranded tinned copper conductor with PVC insulation. It is rated for a maximum operating temperature of 105°C and a voltage of 600V, making it suitable for various electronic circuits and internal wiring applications. The wire features a nominal diameter of 0.158 inches and has a DC resistance of 1.500 Ohm per 1000 feet at 20°C. It is compliant with multiple standards, including UL and CSA ratings, and meets EU RoHS directives. The wire is designed for use in environments with temperatures ranging from -25°C to +105°C and can carry a maximum recommended current of 51 amps in free air at 30°C ambient.
HOOK UP WIRE, 250FT, 12AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 91B9480 |
| Product Name | Hook Up Wire, 250Ft, 12Awg, Copper, Blue; Jacket Material Belden |
| Standards / Certifications | RoHS |