HOOK UP WIRE, 250FT, 12AWG COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 03F1938 |
| Product Name | Hook Up Wire, 250Ft, 12Awg Copper, Black; Jacket Material Belden |
| Rated Temperature | 105 C (221 F) |