Belden Inc. Hook Up Wire, 250Ft, 12Awg, Copper, Gray; Jacket Material Belden 9912 008250

Description
HOOK UP WIRE, 250FT, 12AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 250FT, 12AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 250Ft, 12Awg, Copper, Gray; Jacket Material Belden - 15B3980 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 250Ft, 12Awg, Copper, Gray; Jacket Material Belden
15B3980
Hook Up Wire, 250Ft, 12Awg, Copper, Gray; Jacket Material Belden 15B3980
HOOK UP WIRE, 250FT, 12AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 250FT, 12AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B3980
Product Name Hook Up Wire, 250Ft, 12Awg, Copper, Gray; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details