Belden Inc. Hook Up Wire, 2000Ft, 12Awg Copper Green; Jacket Material Belden 9912 0052000

Description
HOOK UP WIRE, 2000FT, 12AWG COPPER GREEN; Jacket Material:-; Jacket Color:Green; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Operating Temperature Max:105°C; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 2000FT, 12AWG COPPER GREEN; Jacket Material:-; Jacket Color:Green; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Operating Temperature Max:105°C; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 2000Ft, 12Awg Copper Green; Jacket Material Belden - 15B3975 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 2000Ft, 12Awg Copper Green; Jacket Material Belden
15B3975
Hook Up Wire, 2000Ft, 12Awg Copper Green; Jacket Material Belden 15B3975
HOOK UP WIRE, 2000FT, 12AWG COPPER GREEN; Jacket Material:-; Jacket Color:Green; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Operating Temperature Max:105°C; Voltage Rating:- RoHS Compliant: Yes

HOOK UP WIRE, 2000FT, 12AWG COPPER GREEN; Jacket Material:-; Jacket Color:Green; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Operating Temperature Max:105°C; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B3975
Product Name Hook Up Wire, 2000Ft, 12Awg Copper Green; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 40.0 GHz, 24.0″ - T40-2FT-KMKM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
2 suppliers