Belden Inc. Hook Up Wire, 250Ft, 12Awg Copper Yellow; Jacket Material Belden 9912 004250

Description
HOOK UP WIRE, 250FT, 12AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 250FT, 12AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 250Ft, 12Awg Copper Yellow; Jacket Material Belden - 03F1942 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 250Ft, 12Awg Copper Yellow; Jacket Material Belden
03F1942
Hook Up Wire, 250Ft, 12Awg Copper Yellow; Jacket Material Belden 03F1942
HOOK UP WIRE, 250FT, 12AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 250FT, 12AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F1942
Product Name Hook Up Wire, 250Ft, 12Awg Copper Yellow; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details