The Hook Up Wire, 1000Ft, 18Awg Copper White features a tinned copper conductor with a semi-rigid PVC insulation, making it suitable for wire wrap applications. The wire has a nominal diameter of 0.067 inches and a wall thickness of 0.010 inches. It is rated for a maximum operating temperature of 80°C and a voltage rating of 300V RMS. The product complies with various standards, including UL AWM Style 1061, and is RoHS compliant. This wire is available in a white color and is sold in a 1000-foot reel, weighing approximately 7 pounds.
HOOK UP WIRE, 1000FT, 18AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 87K1939 |
| Product Name | Hook Up Wire, 1000Ft, 18Awg Copper White; Jacket Material Belden |
| Standards / Certifications | RoHS |