HOOK UP WIRE, 2000FT, 10AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 19C5510 |
| Product Name | Hook Up Wire, 2000Ft, 10Awg Copper Black; Jacket Material Belden |
| Standards / Certifications | RoHS |