Belden Inc. Hook Up Wire, 100Ft, 10Awg, Copper, Red; Jacket Material Belden 9910 002100

Description
HOOK UP WIRE, 100FT, 10AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Description
HOOK UP WIRE, 100FT, 10AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 10Awg, Copper, Red; Jacket Material Belden - 03F1945 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 10Awg, Copper, Red; Jacket Material Belden
03F1945
Hook Up Wire, 100Ft, 10Awg, Copper, Red; Jacket Material Belden 03F1945
HOOK UP WIRE, 100FT, 10AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 10AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F1945
Product Name Hook Up Wire, 100Ft, 10Awg, Copper, Red; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pre installable Strain relief OBD II male - QLC16048 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details