Belden Inc. Hook Up Wire, 250Ft, 8Awg, Copper, Black; Jacket Material Belden 9908 010250

Description
HOOK UP WIRE, 250FT, 8AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 250FT, 8AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 250Ft, 8Awg, Copper, Black; Jacket Material Belden - 15B3964 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 250Ft, 8Awg, Copper, Black; Jacket Material Belden
15B3964
Hook Up Wire, 250Ft, 8Awg, Copper, Black; Jacket Material Belden 15B3964
HOOK UP WIRE, 250FT, 8AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 250FT, 8AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B3964
Product Name Hook Up Wire, 250Ft, 8Awg, Copper, Black; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details